EN
  • EN
  • DE

ADC12DL066CIVS

Part No ADC12DL066CIVS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual 12-Bit, 66 MSPS, 450 MHz Input Bandwidth A/D Converter w/Internal Reference | IC ADC 12BIT PIPELINED 64TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 66M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 2.4V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Mounting Style SMD
Family Part Number ADC12DL066
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1139844-ADC12DL066CIVS
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC12DL066CIVS CAD Model

Description

The ADC12DL066CIVS is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) designed by Texas Instruments to cater to the demanding requirements of advanced digital signal processing applications. This state-of-the-art ADC is capable of operating at a conversion rate of up to 65 MSPS (mega samples per second), providing the precision and speed necessary for high-speed data acquisition, imaging systems, and communication applications.

Key Features

  • Resolution: 12-bit resolution ensures fine detail in the digital representation of the analog input signals.
  • Dual Channel: Features two ADC cores that allow simultaneous sampling of different analog inputs, increasing throughput and system efficiency.
  • High-Speed Conversion: With a sampling rate of up to 65 MSPS, the ADC12DL066CIVS is well-suited for applications that require rapid data conversion without sacrificing accuracy.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC offers a low-power solution that reduces thermal footprint and power-related costs.
  • Input Flexibility: The device supports a wide range of input frequencies and has a flexible input range, making it adaptable to various signal types.
  • Differential Inputs: The differential input structure provides improved noise immunity and is beneficial in environments with high electromagnetic interference (EMI).

Applications

The ADC12DL066CIVS is ideal for multiple applications that require high-speed and accurate analog-to-digital conversion. Some of the typical use cases include:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • High-speed Data Acquisition Systems
  • Communications (e.g., Radar, IF Sampling)
  • Professional Video Equipment

Technical Specifications

Attribute Value
Resolution 12-bit
Number of Channels 2
Max Sampling Rate 65 MSPS
Input Type Differential
Interface Type Parallel
Supply Voltage 3.3 V

For engineers and designers seeking a reliable and robust ADC solution, the ADC12DL066CIVS from Texas Instruments stands out as a top-tier choice that combines performance with versatility.

You May Also Be Interested in

Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess