EN
  • EN
  • DE

ADC12DJ3200ZEGT

Part No ADC12DJ3200ZEGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT FLASH/SAR 144FCBGA / 12 Bit Analog to Digital Converter 1, 2 Input 2 FLASH, SAR 144-FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 3.2G, 6.4G
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface JESD204B
Configuration MUX-ADC
Number of A/D Converters 2
Architecture FLASH, SAR
Reference Type Internal
Voltage - Supply, Analog 1.05V ~ 1.15V, 1.8V ~ 2V
Voltage - Supply, Digital 1.05V ~ 1.15V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 144-BGA, FCBGA
Supplier Device Package 144-FCBGA
Mounting Type Surface Mount
Base Product Number ADC12DJ3200
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Win Source Part Number 1352634-ADC12DJ3200ZEGT
Ultra Librarian 3D Model Ultra Librarian ADC12DJ3200ZEGT CAD Model

Description

Introducing the ADC12DJ3200ZEGT from Texas Instruments

The ADC12DJ3200ZEGT is a state-of-the-art, high-performance analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor solutions. This cutting-edge product is designed to meet the rigorous demands of modern applications requiring high-speed data acquisition and signal processing.

At the heart of the ADC12DJ3200ZEGT lies its exceptional 12-bit resolution, which ensures precise digital representation of the input signal, making it an ideal choice for applications such as test and measurement, wireless communications, radar systems, and electronic warfare. Its dual-channel design allows for simultaneous sampling of two analog inputs, with an impressive maximum sampling rate of up to 3.2 Giga-samples per second (GSPS) per channel in dual-channel mode, and up to 6.4 GSPS in single-channel mode.

One of the key features of this ADC is its flexible input buffer, which includes a programmable full-scale range and a variety of input termination options to match the ADC to the signal source for optimal performance. The ADC12DJ3200ZEGT also boasts a JESD204B-compliant interface, which simplifies the data transfer to digital processors by utilizing high-speed serial lanes, thereby reducing the number of data I/O pins and interconnect complexity.

With its built-in digital down-converter (DDC) functionality, the ADC12DJ3200ZEGT can process intermediate frequency (IF) signals with ease, providing digital filtering and down-conversion, which reduces the processing load on the subsequent digital signal processing stages. This feature is particularly beneficial in communication systems where bandwidth and power efficiency are critical.

The device operates over an industrial temperature range and comes in a compact, surface-mount, 144-ball grid array (BGA) package, ensuring it can be easily integrated into a wide range of electronic systems. The ADC12DJ3200ZEGT is also supported by Texas Instruments' comprehensive design resources, including reference designs, evaluation modules, and simulation tools, to accelerate product development and time-to-market.

For designers and engineers looking for a high-speed, high-resolution ADC solution, the ADC12DJ3200ZEGT from Texas Instruments stands out as a reliable and versatile choice that can help drive innovation and performance in the most demanding of applications.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,552.2389 $1,552.2389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess