EN
  • EN
  • DE

ADC12DJ2700AAV

Part No ADC12DJ2700AAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT FOLD INTER 144FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 1, 2 Input 2 Folding Interpolating 144-FCBGA (10x10)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 144-FBGA, FCBGA
Case / Package 144-FCBGA (10x10)
Family Name ADC12DJ2700
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Other Part Number ADC12DJ2700AAV-ND, 296-48320
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910217-ADC12DJ2700AAV
Ultra Librarian 3D Model Ultra Librarian ADC12DJ2700AAV CAD Model

Description

The ADC12DJ2700AAV is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed to cater to the demanding requirements of advanced RF sampling and signal processing applications. This cutting-edge device boasts an impressive sampling rate of up to 2700 MSPS (mega-samples per second), providing the precision and speed necessary for high-speed data acquisition, radar systems, test and measurement equipment, and communication infrastructure.

Key Features

  • High-Speed Performance: With a maximum sampling rate of 2700 MSPS, the ADC12DJ2700AAV enables the digitization of high-frequency signals with exceptional fidelity.
  • Dual-Channel Operation: The dual-channel architecture allows simultaneous sampling of two analog inputs, which is essential for applications requiring phase-coherent sampling or MIMO (Multiple Input, Multiple Output) systems.
  • Wide Input Bandwidth: The device features a wide analog input bandwidth, making it suitable for direct RF sampling of signals, thus simplifying system design and reducing component count.
  • JESD204B Interface: The inclusion of the JESD204B high-speed serial interface ensures efficient data transfer to downstream digital processing units, while minimizing the number of input/output connections required.
  • Programmable Gain: Users can adjust the full-scale range of the input signal via programmable gain settings, allowing for optimal dynamic range and signal-to-noise ratio (SNR).
  • Power Efficiency: Despite its high-speed capabilities, the ADC12DJ2700AAV is designed for power efficiency, which is critical for thermal management and power-constrained applications.

Applications

The ADC12DJ2700AAV is ideally suited for a variety of advanced applications, including:

  • High-speed data acquisition systems
  • Radar and satellite communication systems
  • Wireless infrastructure (e.g., 5G)
  • Test and measurement equipment
  • Medical imaging (e.g., MRI)

With its robust performance and versatile features, the ADC12DJ2700AAV from Texas Instruments represents a significant advancement in ADC technology, enabling engineers to design more efficient, high-performance systems that meet the evolving needs of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess