EN
  • EN
  • DE

ADC12D500RFIUT

Part No ADC12D500RFIUT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 1.6/1.0 GSPS RF Sampling ADC | IC ADC 12BIT FOLD INTERP 292BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 1G
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture Folding Interpolating
Reference Type Internal
Supply Voltage , Analog 1.8V ~ 2V
Supply Voltage , Digital 1.8V ~ 2V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 292-BGA Exposed Pad
Supplier Device Package 292-BGA (27x27)
Mounting Style SMD
Family Part Number ADC12D500
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1139838-ADC12D500RFIUT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC12D500RFIUT CAD Model

Description

Product Overview: ADC12D500RFIUT from Texas Instruments

The ADC12D500RFIUT is a state-of-the-art, high-performance analog-to-digital converter (ADC) from Texas Instruments, designed to meet the demanding requirements of advanced RF signal processing applications. This dual-channel ADC operates at a sampling rate of up to 500 MSPS (mega-samples per second), providing the precision and speed necessary for high-bandwidth applications.

Key Features

  • High-Speed Performance: With a sampling rate of 500 MSPS, this ADC is capable of converting analog signals to digital at an exceptionally fast rate, making it ideal for applications that require real-time data processing.
  • Dual-Channel Operation: The ADC12D500RFIUT features two ADC cores, allowing for simultaneous sampling of two separate input signals. This is particularly useful for systems that need to process multiple signals concurrently.
  • Resolution: This device offers a 12-bit resolution, ensuring high-fidelity signal conversion with fine detail and low quantization error.
  • Input Bandwidth: The ADC supports an input bandwidth that can handle RF signals, making it suitable for use in RF front ends for telecommunications, radar systems, and test instrumentation.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC12D500RFIUT maintains low power consumption without compromising performance, which is critical for portable and battery-powered devices.
  • Integrated Features: The device includes several integrated features such as a programmable gain amplifier, an anti-aliasing filter, and a digital down-converter, which help simplify system design and reduce the need for external components.

Applications

The ADC12D500RFIUT is versatile and can be used in a wide range of applications, including:

  • Digital oscilloscopes
  • Wireless communication infrastructure
  • Radar and satellite communication systems
  • Medical imaging devices
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC12D500RFIUT is no exception. Manufactured with precision and designed to withstand demanding environments, this ADC is an excellent choice for professionals seeking performance and durability in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $349.2538 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 575 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess