EN
  • EN
  • DE

ADC122S706CIMTX/NOPB

Part No ADC122S706CIMTX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual 12-Bit, 500 kSPS to 1 MSPS, Simultaneous Sampling A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 1M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 105°C
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1139807-ADC122S706CIMTX/NOPB
Manufacturer Homepage www.ti.com
Family Name ADC122S706
Introduction Date November 16, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC122S706CIMTX/NOPB CAD Model

Description

The ADC122S706CIMTX/NOPB is a precision, low-power, dual-channel, 12-bit, analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This high-performance ADC is suitable for a wide range of applications, including industrial control systems, medical equipment, and automotive electronics.

Key Features

  • Resolution: The device offers a 12-bit resolution which provides fine detail in the analog signal conversion process, ensuring accurate digital representation of the input signals.
  • Channels: With dual-channel input, the ADC122S706CIMTX/NOPB can process two analog signals concurrently, making it ideal for systems that require simultaneous sampling.
  • Sampling Rate: It features a maximum sampling rate of 500 KSPS (kilo-samples per second), allowing for high-speed data acquisition and processing.
  • Power Efficiency: The low-power consumption of this ADC makes it an excellent choice for battery-powered or energy-sensitive applications.
  • Interface: The device includes a Serial Peripheral Interface (SPI) that facilitates communication with microcontrollers and digital systems, providing easy integration into a variety of designs.
  • Package: It comes in a VSSOP-10 package, which is compact and suitable for space-constrained applications.

Applications

The ADC122S706CIMTX/NOPB is versatile and can be used in multiple domains:

  • Industrial control systems
  • Portable instrumentation
  • Data acquisition systems
  • Automotive electronics
  • Medical monitoring devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC122S706CIMTX/NOPB is no exception. It is designed to meet the stringent requirements of industrial and automotive applications. The "NOPB" designation indicates that the product is lead-free (No Lead Plating), making it compliant with environmental regulations and suitable for eco-friendly manufacturing processes.

Whether you are designing a sophisticated medical device or an automotive sensor, the ADC122S706CIMTX/NOPB from Texas Instruments provides the reliability and performance needed for your precision analog-to-digital conversion requirements.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7969 $58.9845
11+ $9.6795 $106.4745
16+ $9.3771 $150.0336
23+ $9.0746 $208.7158
29+ $8.7721 $254.3909
39+ $7.8646 $306.7194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess