EN
  • EN
  • DE

ADC122S101CIMM

Part No ADC122S101CIMM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Specified Over a Range of Sample Rates, Two Input Channels | IC ADC 12BIT SAR 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Mounting Style SMD
Family Part Number ADC122S101
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139802-ADC122S101CIMM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC122S101CIMM CAD Model

Description

The ADC122S101CIMM is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This compact and efficient device is designed to operate with a supply range of 2.7V to 5.25V, making it versatile for various applications including portable devices, data acquisition systems, and medical instruments.

Key Features

  • Resolution: 12-bit resolution provides high precision for analog signal conversion, ensuring accurate digital representation of the input signal.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (Mega Samples Per Second), the ADC122S101CIMM is capable of converting analog signals at high speeds, suitable for applications requiring rapid data acquisition.
  • Dual Channel: The dual-channel input allows for simultaneous sampling of two analog signals, which is beneficial for systems that need to monitor or process multiple signals concurrently.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low power consumption of only 1.25 mW at the full sampling rate with a 3V supply, and a power-down feature that reduces the power consumption to as little as 2 µW when not in active conversion mode.
  • Small Form Factor: Housed in a compact 10-pin VSSOP (Very Small Shrink Small Outline Package), the ADC122S101CIMM is ideal for space-constrained applications.
  • Interface: It offers a simple, SPI-compatible serial interface that allows for easy integration with microcontrollers and digital systems.

Applications

The ADC122S101CIMM's combination of speed, precision, and low power consumption makes it well-suited for a wide range of applications, including:

  • Battery-operated devices
  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Portable instrumentation

Conclusion

In conclusion, the ADC122S101CIMM by Texas Instruments is a highly capable ADC solution that offers excellent performance in a small package. Its dual-channel design, combined with its high-speed sampling capabilities and low power consumption, make it an excellent choice for designers seeking a reliable and efficient component for their digital conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2677 $50.1416
20+ $5.1427 $102.8540
31+ $4.9820 $154.4420
42+ $4.8213 $202.4946
54+ $4.6606 $251.6724
72+ $4.1785 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,757 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess