EN
  • EN
  • DE

ADC1175-50CIMTX

Part No ADC1175-50CIMTX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Pipelined 50Msps 8-bit Parallel 24-Pin TSSOP T/R / ADC1175-50 8-Bit, 50 MSPS, 125 mW A/D Converternull | IC ADC 8BIT 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 50M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Two-Step
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -20°C ~ 75°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number ADC1175
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1139760-ADC1175-50CIMTX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADC1175-50
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADC1175-50CIMTX CAD Model

Description

Introducing the ADC1175-50CIMTX: A High-Speed Analog-to-Digital Converter from Texas Instruments

The ADC1175-50CIMTX is a cutting-edge analog-to-digital converter (ADC) developed by Texas Instruments, designed to deliver high-speed data conversion with remarkable precision and reliability. This ADC is a perfect fit for applications that require rapid and accurate digitization of analog signals, such as in medical imaging, communication systems, and digital data storage oscilloscopes.

Key Features of the ADC1175-50CIMTX

  • High Sampling Rate: With a sampling rate of up to 50 MSPS (Mega Samples Per Second), the ADC1175-50CIMTX is capable of converting analog inputs into digital data at a rapid pace, ensuring that even high-frequency signals are captured with high fidelity.
  • Resolution: This ADC offers an 8-bit resolution, providing a fine level of detail in the digital representation of the analog input signal.
  • Low Power Consumption: Designed for efficiency, the ADC1175-50CIMTX operates with a low power consumption, making it ideal for portable and battery-operated devices where power availability is a concern.
  • Single 3.3V Supply: The device runs on a single 3.3V power supply, simplifying power management in complex systems.
  • Input Bandwidth: It features a wide input bandwidth that allows the ADC to handle a broad range of input frequencies without compromising the integrity of the signal conversion.
  • Easy Interface: The ADC1175-50CIMTX provides a user-friendly parallel interface, facilitating easy integration with a variety of microprocessors and digital systems.

Applications

The versatility of the ADC1175-50CIMTX makes it suitable for a wide array of applications, including:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Wireless and Wired Communications
  • Instrumentation and Control Systems
  • Video and Imaging Processing

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the ADC1175-50CIMTX is no exception. Manufactured with the highest standards, this ADC ensures consistent performance and durability, making it a trustworthy component for your high-speed data conversion needs.

Whether you're developing advanced medical equipment, high-speed communication infrastructure, or precision instrumentation, the ADC1175-50CIMTX from Texas Instruments provides the speed, accuracy, and reliability required to meet the demands of your sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1904 $57.5712
7+ $15.7460 $110.2220
10+ $15.2539 $152.5390
14+ $14.7618 $206.6652
18+ $14.2698 $256.8564
24+ $12.7936 $307.0464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess