EN
  • EN
  • DE

ADC104S021CIMMX

Part No ADC104S021CIMMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-Channel Single ADC SAR 200ksps 10-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 10-Bit A/D Converter | ADC 10BIT 4CH 200KSPS 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 200k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Mounting Style SMD
Family Part Number ADC104S021
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1139727-ADC104S021CIMMX
Manufacturer Homepage www.national.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADC104S021
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADC104S021CIMMX CAD Model

Description

Product Overview: ADC104S021CIMMX by Texas Instruments

The ADC104S021CIMMX is a state-of-the-art analog-to-digital converter (ADC) manufactured by Texas Instruments, renowned for their precision electronic components. This device is designed to cater to applications that demand low power consumption and space efficiency without compromising on performance. It is part of the ADC104S021 series, which is well-regarded in the industry for its reliability and ease of use.

The ADC104S021CIMMX operates on a single 2.7V to 5.25V supply, making it versatile for various power environments. It features a 10-bit resolution, ensuring high precision in converting analog signals into digital data. This is particularly useful in applications where accuracy is critical, such as in medical devices, instrumentation, and control systems.

One of the key attributes of this product is its sampling rate of up to 200 KSPS (kilo-samples per second), which allows it to handle moderate-speed signals with ease. This makes it an excellent choice for capturing and processing audio signals, sensor data, and other analog inputs that require fast data acquisition.

The ADC104S021CIMMX is designed with a 4-channel multiplexer, enabling it to connect to multiple analog inputs. This feature is incredibly beneficial in applications where board space is at a premium, as it reduces the need for additional components.

For ease of integration into various systems, the ADC104S021CIMMX comes in a compact 10-lead MSOP (Mini Small Outline Package) that is conducive to space-constrained designs. Additionally, it is compatible with the SPI (Serial Peripheral Interface) protocol, which is widely used for communication between microcontrollers and peripheral devices, ensuring that it can be easily incorporated into existing designs with minimal hassle.

In summary, the ADC104S021CIMMX from Texas Instruments is a robust and efficient solution for designers looking to integrate an ADC with a good balance of speed, power consumption, and size. Whether it is for industrial, consumer, or automotive applications, this product delivers consistent performance that engineers can rely on.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1296 $51.1104
58+ $1.7474 $101.3492
89+ $1.6928 $150.6592
123+ $1.6382 $201.4986
158+ $1.5836 $250.2088
212+ $1.4198 $300.9976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,473 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess