EN
  • EN
  • DE

ADC088S052CIMTX

Part No ADC088S052CIMTX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADC088
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859917-ADC088S052CIMTX
Ultra Librarian 3D Model Ultra Librarian ADC088S052CIMTX CAD Model

Description

Product Overview: ADC088S052CIMTX

The ADC088S052CIMTX is a high-performance, low-power, octal-channel, 8-bit analog-to-digital converter (ADC) developed by Texas Instruments. Designed to meet the rigorous demands of modern electronic systems, this ADC offers a compelling solution for applications requiring multiple ADCs with a small footprint and low power consumption.

Key Features

  • Multiple Channels: The device integrates eight independent ADC channels, allowing for simultaneous sampling of different analog inputs, which is ideal for multi-sensor systems or parallel data acquisition tasks.
  • High-Speed Conversion: With a conversion rate of up to 50 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signals, making it suitable for digitalizing high-frequency analog inputs.
  • Low Power Consumption: The ADC088S052CIMTX is optimized for low-power operation, drawing minimal current, which is crucial for battery-powered devices and energy-sensitive applications.
  • Small Package Size: Encased in a compact 16-pin WQFN (Wettable Flank QFN) package, it occupies minimal board space, freeing up room for additional components or enabling smaller overall product designs.
  • Wide Input Range: The ADC supports a wide analog input range, providing flexibility in interfacing with various sensors and input signals without the need for additional signal conditioning.
  • Easy Interface: The device features a simple SPI-compatible serial interface that facilitates easy connection to most microcontrollers and digital systems, reducing the complexity of system design and integration.

Applications

The ADC088S052CIMTX is versatile and can be employed in a variety of applications, including:

  • Data acquisition systems
  • Medical imaging
  • Communication systems
  • Industrial automation and process control
  • Instrumentation

Quality and Reliability

As with all Texas Instruments products, the ADC088S052CIMTX is manufactured to high standards, ensuring reliability and performance consistency. It is designed to withstand harsh industrial environments and is compliant with RoHS directives, making it a suitable choice for environmentally sensitive applications.

Overall, the ADC088S052CIMTX from Texas Instruments stands out as a robust and efficient solution for systems requiring multiple, fast ADCs with a small footprint, offering designers a blend of performance, power efficiency, and space-saving design.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9241 $54.1651
25+ $4.0403 $101.0075
39+ $3.9141 $152.6499
53+ $3.7878 $200.7534
69+ $3.6616 $252.6504
92+ $3.2828 $302.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,848 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess