EN
  • EN
  • DE

ADC08831IWMX/NOPB

Part No ADC08831IWMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SERIAL I/O 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 8
Sampling Rate 250k
Number of Inputs 1
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 4.5 V ~ 6 V
Voltage - Supply, Digital 4.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Package 14-SOIC (0.295", 7.50mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 767725-ADC08831IWMX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC08831
Introduction Date December 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADC08831IWMX/NOPB CAD Model

Description

The ADC08831IWMX/NOPB is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) manufactured by Texas Instruments. This precision ADC is designed for a wide array of applications that require accurate and rapid conversion of analog signals to digital data. It is especially suitable for battery-operated systems, remote sensors, and portable devices due to its efficient power management and small form factor.

Key Features

  • Resolution: 8-bit resolution provides a fine level of detail in signal conversion, making it ideal for precision measurements.
  • Sampling Rate: Offers a high-speed conversion rate, allowing for real-time data processing and analysis in demanding applications.
  • Power Efficiency: The low power consumption of this ADC makes it an excellent choice for portable and remote applications where power availability is limited.
  • Interface: Features a simple SPI (Serial Peripheral Interface) that ensures easy integration with most microcontrollers and digital systems.
  • Package: Comes in a compact, surface-mount package that is suitable for space-constrained designs.
  • Temperature Range: Operates over an industrial temperature range, making it reliable in varied environmental conditions.
  • Lead-Free and RoHS Compliant: The device adheres to environmental regulations, minimizing the ecological footprint and allowing for usage in eco-conscious applications.

Applications

The versatility of the ADC08831IWMX/NOPB makes it an excellent choice for a variety of applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Portable instrumentation
  • Medical equipment
  • Consumer electronics

In conclusion, the ADC08831IWMX/NOPB from Texas Instruments is a robust and reliable ADC solution that combines performance, power efficiency, and ease of use in a small package. Whether for industrial, medical, or consumer applications, this ADC ensures accurate and consistent digital representation of analog signals.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess