EN
  • EN
  • DE

ADC0831CCWMX/NOPB

Part No ADC0831CCWMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Bit Serial I/O A/D Converters with Multiplexer Options
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 8
Sampling Rate 31.25k
Number of Inputs 1
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 4.5 V ~ 6.3 V
Voltage - Supply, Digital 4.5 V ~ 6.3 V
Operating Temperature Range 0°C ~ 70°C
Package 14-SOIC (0.295", 7.50mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1139628-ADC0831CCWMX/NOPB
Manufacturer Homepage www.ti.com
Family Name ADC0831
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC0831CCWMX/NOPB CAD Model

Description

The ADC0831CCWMX/NOPB is an 8-bit analog-to-digital converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of the ADC083x series, which are CMOS 8-Bit Serial I/O Analog-to-Digital Converters. It is specifically tailored for applications requiring both digital conversion and a small form factor.

Key Features

  • Resolution: 8-bit resolution provides a good balance between conversion speed and precision, suitable for a variety of applications.
  • Single Supply: Operates on a single 5V power supply, simplifying power management in embedded systems.
  • Input Range: The ADC accepts an analog input range that spans from 0V to V<sub>CC.
  • Conversion Time: Fast conversion time ensures quick data processing, making it ideal for real-time applications.
  • Interface: Features a serial I/O for interface flexibility, allowing for easy integration with microcontrollers and other digital systems.
  • Power Savings: Includes an automatic power-down feature that reduces power consumption when the converter is not in use.
  • Packaging: Available in a small-outline package (SOP), which is ideal for space-constrained applications.

Applications

The ADC0831CCWMX/NOPB is versatile and can be used in a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Battery-powered devices
  • Portable instrumentation
  • Medical equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADC0831CCWMX/NOPB is no exception and is designed to meet the stringent requirements of industrial and commercial markets. The product is available in a lead-free, RoHS-compliant package, ensuring environmental friendliness and compliance with global regulations.

Ordering Information

The product is designated by the part number ADC0831CCWMX/NOPB, where "NOPB" indicates that the product is free of lead and is RoHS compliant. For ordering, availability, and detailed specifications, customers should visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8653 $50.2489
32+ $3.1715 $101.4880
49+ $3.0724 $150.5476
68+ $2.9733 $202.1844
87+ $2.8742 $250.0554
117+ $2.5769 $301.4973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess