EN
  • EN
  • DE

ADC0816CCN

Part No ADC0816CCN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC0816/ADC0817 8-Bit μP Compatible A/D Converters with16-Channel Multiplexer | IC ADC 8BIT SAR 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 10k
Number of Inputs 16
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 4.5V ~ 6V
Supply Voltage , Digital 4.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 40-DIP
Supplier Device Package 40-DIP
Mounting Style Through Hole
Family Part Number ADC0816
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Win Source Part Number 1139584-ADC0816CCN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0816CCN CAD Model

Description

Product Overview: ADC0816CCN from Texas Instruments

The ADC0816CCN is a high-performance, 8-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor design and manufacturing. This ADC is part of the ADC08 series, which is renowned for its reliability and precision in converting analog signals into digital data. The ADC0816CCN is ideal for applications requiring a high level of accuracy and speed in data acquisition systems, industrial control, instrumentation, and any other systems where analog signals need to be processed digitally.

With its 16-channel multiplexer, the ADC0816CCN can handle multiple input signals, making it a versatile solution for complex systems. It operates on a single 5V power supply, which is convenient for integration into a wide range of electronic circuits. The device also features a successive approximation register (SAR) architecture that ensures fast and accurate conversions.

The ADC0816CCN comes in a 28-pin plastic dual-in-line package (PDIP), which is easy to handle and solder onto a printed circuit board (PCB). It is designed to interface directly with the 8-bit microprocessor bus, including the 8080, 8085, and Z80, as well as other microprocessors, without the need for external interfacing components. This direct interface capability simplifies the design and reduces the overall system cost.

Key features of the ADC0816CCN include an inherent sample-and-hold function, differential analog voltage inputs, and an internal clock. The device also offers an adjustable threshold for the comparator, which allows for fine-tuning of the conversion process. Additionally, the ADC0816CCN provides both serial and parallel output modes, giving designers the flexibility to choose the best data transfer method for their specific application.

Texas Instruments supports the ADC0816CCN with comprehensive technical documentation, including datasheets, application notes, and design resources. This support ensures that designers can fully utilize the ADC's capabilities and integrate it seamlessly into their projects. With its combination of performance, versatility, and support, the ADC0816CCN is an excellent choice for any application requiring high-quality analog-to-digital conversion.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9469 $71.9469
2+ $59.0334 $118.0668
3+ $57.1886 $171.5658
4+ $55.3438 $221.3752
5+ $53.4990 $267.4950
7+ $47.9646 $335.7522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess