EN
  • EN
  • DE

ADC0805IN

Part No ADC0805IN
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1221862-ADC0805IN
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0805IN CAD Model

Description

The ADC0805IN is a precision, high-performance 8-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This device is specifically engineered to convert analog signals into digital data with a high degree of accuracy and speed. The ADC0805IN is part of a series that has been widely recognized for its reliability and ease of use in various applications, ranging from industrial control systems to consumer electronics.

Featuring a successive approximation register architecture, the ADC0805IN provides a solid balance between speed and power consumption, making it a versatile choice for battery-operated devices as well as for power-sensitive applications. With a conversion time of just 100 microseconds, this ADC is capable of handling rapid signal changes, ensuring that data is captured in near real-time, which is critical for time-sensitive measurements and control systems.

The ADC0805IN operates over a wide input voltage range, typically from 0V to 5V, allowing it to interface with a variety of sensors and input signals. This flexibility is further enhanced by its ability to work with both single-ended and differential inputs, providing designers with options to best suit their specific application requirements.

Integration with digital systems is straightforward, thanks to its parallel output format. The device includes an 8-bit data bus that can directly interface with microcontrollers, digital signal processors (DSPs), and other digital systems without the need for additional conversion logic. This direct interface capability reduces system complexity and helps to minimize the overall component count, which can lead to cost savings and more compact system designs.

The ADC0805IN is packaged in a standard PDIP (Plastic Dual In-line Package), making it compatible with breadboards and conventional through-hole PCB layouts. This package type is also favored for prototyping and educational purposes due to its ease of handling and soldering.

In summary, the ADC0805IN from Texas Instruments stands out for its combination of speed, accuracy, and ease of interface, making it an excellent choice for a wide array of applications where reliable digital representation of analog signals is paramount.

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Microchip Technology
Need more? Email Us
Amd
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess