EN
  • EN
  • DE

ADC0802LCWM/NOPB

Part No ADC0802LCWM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT MPU COMPAT 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 10k
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type External, Supply
Analog Supply Voltage 4.5 V to 6.3 V
Digital Supply Voltage 4.5 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SOIC
Win Source Part Number 107715-ADC0802LCWM/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC0802LCWM/NOPB CAD Model

Description

ADC0802LCWM/NOPB - 8-Bit A/D Converter

The ADC0802LCWM/NOPB is a precision 8-bit analog-to-digital converter (ADC) that is designed for delivering high performance and low power consumption. This ADC is an ideal choice for applications that require reliable data conversion within demanding conditions.

Features and Benefits:

  • Resolution: 8-bit
  • Low power supply voltage range: 2.5V to 6V
  • On-chip clock generator
  • Highly accurate conversion process
  • Compact surface-mount package

Applications:

  • Data acquisition systems
  • Process control systems
  • Digital signal processing applications
  • Embedded system development

This ADC is widely used in various engineering projects and systems where precision and efficiency are crucial.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess