EN
  • EN
  • DE

ACF2101BP

Part No ACF2101BP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, Dual Switched Integrator 24-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Gain Bandwidth Product 2 MHz
Lead Free Contains Lead
Number of Channels 2
Number of Pins 24
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1042525-ACF2101BP
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACF2101BP CAD Model

Description

The ACF2101BP is a high-performance, precision analog front-end (AFE) module designed by Texas Instruments, a global semiconductor company known for its innovative and reliable products. This module is particularly suited for data acquisition systems, where it provides a complete signal path solution between a sensor or signal source and a digital processor.

Key Features

  • High Precision: The ACF2101BP delivers excellent accuracy and low noise performance, making it ideal for precision measurement applications.
  • Integrated Functionality: It integrates multiple functions including a programmable gain amplifier (PGA), a precision analog-to-digital converter (ADC), and a flexible input multiplexer (MUX), streamlining the design process and reducing system complexity.
  • Programmable Gain: Users can easily adjust the gain settings to accommodate a wide range of input signal levels, enhancing the module's versatility across different use cases.
  • High Resolution ADC: The onboard ADC features high resolution, enabling the capture of fine signal details for thorough analysis and processing.
  • Low Power Consumption: Designed with power efficiency in mind, the ACF2101BP is suitable for battery-powered and portable applications where energy conservation is critical.

Applications

The versatility of the ACF2101BP allows it to be used in a variety of applications, including medical instrumentation, industrial control systems, and precision sensor interfacing. Its ability to handle small signal levels and its high degree of accuracy make it particularly well-suited for scientific measurement equipment and laboratory instruments.

Reliability and Support

Texas Instruments is committed to providing not only high-quality products but also thorough technical support. The ACF2101BP comes with detailed documentation, reference designs, and customer support to ensure seamless integration into your projects. With TI's proven track record in the industry, you can rely on the ACF2101BP for consistent performance and durability.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1436 $52.5744
10+ $10.7845 $107.8450
15+ $10.4475 $156.7125
20+ $10.1105 $202.2100
26+ $9.7735 $254.1110
35+ $8.7624 $306.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess