Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1135069-ABT240A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ABT240A CAD Model

Description

The ABT240A is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This product is a part of the Advanced BiCMOS Technology (ABT) family, which is renowned for its perfect blend of high-speed performance and low power consumption. The ABT240A is specifically engineered to meet the rigorous demands of high-speed data processing and communication systems.

Key Features:

  • High-Speed Operation: The ABT240A operates at exceptional speeds, making it suitable for high-frequency signal processing tasks.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power dissipation, which is critical for energy-efficient designs.
  • Advanced BiCMOS Technology: The use of BiCMOS technology provides a favorable combination of the high-speed capabilities of bipolar transistors with the low-power features of CMOS technology.
  • Robust I/O Performance: The device is equipped with robust input/output features that ensure reliable performance even in demanding environments.
  • Wide Operating Temperature Range: The ABT240A is designed to function effectively across a broad range of operating temperatures, making it versatile for various applications.

Applications:

The ABT240A is ideal for an array of applications, including but not limited to:

  • High-speed data processing systems
  • Telecommunication infrastructure
  • Networking equipment
  • Computing interfaces

Technical Specifications:

Below are some of the technical specifications that make the ABT240A a top choice for designers and engineers:

  • Voltage Range: Specified over a wide voltage range for flexible integration into different system designs.
  • Package Options: Available in various package types to suit different assembly requirements.
  • Quality and Reliability: Manufactured to Texas Instruments' high standards for quality and reliability, ensuring long-term performance.

In summary, the ABT240A from Texas Instruments represents a blend of speed, efficiency, and reliability, making it an excellent choice for modern high-speed digital applications. With its advanced features and robust performance, the ABT240A stands out as a valuable component in any advanced electronic system.

You May Also Be Interested in

Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $4.4288
ECAD model for ADG712BRU
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
Advanced Micro Devices
1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV010B-55JK
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16
Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention