EN
  • EN
  • DE

74LVTH162244DGGRG4

Part No 74LVTH162244DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 3.3.-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Height 1.15 mm
High Level Output Current -12 mA
Lead Free Contains Lead
Length 12.5 mm
Logic Function AND, Buffer, Inverting
Low Level Output Current 12 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits per Element 4
Number of Channels 16
Number of Elements 4
Number of Input Lines 16
Number of Inputs 16
Number of Output Lines 3
Number of Outputs 16
Number of Pins 48
Operating Supply Voltage 3.3 V
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 3.4 ns
Quiescent Current 5 mA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 3.4 ns
Width 6.1 mm
Win Source Part Number 1040637-74LVTH162244DGGRG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVTH162244DGGRG4 CAD Model

Description

Product Overview: 74LVTH162244DGGRG4

The 74LVTH162244DGGRG4 is a high-performance, low-voltage 16-bit buffer and line driver designed by Texas Instruments to meet the requirements of high-speed data transfer and signal buffering. This device is part of the LVT (Low-Voltage BiCMOS Technology) family, which is renowned for its robustness and high-speed operation while maintaining low power consumption.

With its 3.3V power supply, the 74LVTH162244DGGRG4 is optimized for 5V tolerant I/O interface applications. It is equipped with two separate output-enable (OE) inputs, which allow the user to place output ports in either a high-impedance or active state, thus providing greater flexibility in controlling the flow of data through the buffer.

Key Features:

  • High-Speed Operation: The device is capable of handling fast signal transitions, making it suitable for high-frequency data paths.
  • Low Power Consumption: As part of the LVT family, it ensures minimal power usage without compromising on performance, which is ideal for power-sensitive applications.
  • 5V Tolerant Inputs and Outputs: Inputs and outputs can interface with 5V signals, allowing for compatibility with a broader range of logic levels in mixed-voltage systems.
  • Multiple Output Enables: Dual OE inputs provide better control over output states, which is crucial for data integrity during multiplexing and bus management.
  • Bus Hold on Data Inputs: The device maintains the last active input state when no input is present, reducing the need for external pull-up/pull-down resistors.
  • Flow-Through Pinout: Its pin configuration enhances the PCB layout by simplifying the trace routing for signals.

Applications:

The 74LVTH162244DGGRG4 is designed for various applications that require high-speed data transfer and buffering, including:

  • Server and Telecom Infrastructure
  • Networking Equipment
  • Computer Peripherals
  • Data Communication Systems
  • Industrial Control Systems

With its robust design and versatile features, the 74LVTH162244DGGRG4 from Texas Instruments is a reliable solution for designers who need high-speed, low-power, and 5V tolerant interfaces in their digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess