EN
  • EN
  • DE

74LVT16245ADGGRE4

Part No 74LVT16245ADGGRE4
Manufacturer Texas Instruments
Catalog Hard To Find
Description 3.3-V ABT 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133153-74LVT16245ADGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT16245ADGGRE4 CAD Model

Description

Product Overview: 74LVT16245ADGGRE4 by Texas Instruments

The 74LVT16245ADGGRE4 is a high-performance, low-voltage, bi-directional transceiver from Texas Instruments, designed for asynchronous communication between data buses. This integrated circuit is part of the LVT family, which is known for its low-voltage operation and tolerance to higher supply voltages, making it an excellent choice for mixed-voltage applications.

This transceiver features 16-bit dual-supply bus transceiver with 3-state outputs, capable of transferring data from the A bus to the B bus and vice versa, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the outputs so the buses are effectively isolated.

Key Features

  • Wide Operating Voltage Range: The 74LVT16245ADGGRE4 operates at 2.7V to 3.6V, which allows for interfacing with 3.3V logic devices without the need for level shifting.
  • High-Speed Performance: This transceiver is capable of supporting high-speed data transfer, which is crucial for applications requiring fast data processing and communication.
  • Low Power Consumption: With its low-voltage technology, the device consumes less power, making it suitable for power-sensitive applications.
  • Bi-Directional Interface: The ability to transfer data in both directions adds flexibility and efficiency in data bus communication.
  • 3-State Outputs: The 3-state outputs ensure that multiple devices can be connected to the data bus without interference, as the outputs can be effectively disconnected.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing system disruptions during hardware maintenance and upgrades.
  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) type, which is ideal for space-constrained applications.

Applications

The 74LVT16245ADGGRE4 is used in a variety of digital systems, including:

  • Telecommunication systems
  • Computers and computer peripherals
  • Data communication equipment
  • High-speed data acquisition and processing systems

With its robust design and versatile features, the 74LVT16245ADGGRE4 from Texas Instruments is a reliable and efficient solution for modern digital communication needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess