EN
  • EN
  • DE

74LVT162244ADLRG4

Part No 74LVT162244ADLRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
High Level Output Current -12 mA
Lead Free Contains Lead
Logic Function AND, Buffer, Inverting
Low Level Output Current 12 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits per Element 4
Number of Channels 16
Number of Elements 4
Number of Input Lines 16
Number of Inputs 16
Number of Output Lines 16
Number of Outputs 16
Number of Pins 48
Operating Supply Voltage 3.3 V
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 3.4 ns
Quiescent Current 5 mA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 6.5 ns
Win Source Part Number 1040617-74LVT162244ADLRG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVT162244ADLRG4 CAD Model

Description

Product Overview: 74LVT162244ADLRG4

The 74LVT162244ADLRG4 is a high-performance, low-voltage BiCMOS device that is part of Texas Instruments' advanced 16-bit buffer and line driver series. This product is designed to meet the requirements of high-speed data transfer and signal buffering in a wide range of applications. The device features a 3.3V LVT (Low Voltage TTL) interface that is compatible with 5V TTL levels, ensuring easy integration with existing TTL circuits.

Key Features

  • High-Speed Operation: The 74LVT162244ADLRG4 is capable of operating at high speeds, making it suitable for high-frequency data transmission and processing applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, which helps in reducing the overall power consumption of the system it is integrated into.
  • Bus Hold Data Inputs: The device includes bus hold circuitry on its inputs, which eliminates the need for external pull-up or pull-down resistors and ensures stable operation.
  • Output Enable Feature: The device is equipped with output enable (OE) controls that allow the user to place the outputs in a high-impedance state, thereby facilitating bus management and data flow control.
  • Wide Operating Temperature Range: The 74LVT162244ADLRG4 is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications

The 74LVT162244ADLRG4 is ideal for use in a variety of applications where high-speed data transfer and buffering are necessary. These include:

  • Memory buffering and driving
  • Bus interfacing in servers and workstations
  • Signal distribution and transmission in telecommunications
  • Data acquisition and processing systems
  • Backplane driving in networking hardware

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the 74LVT162244ADLRG4 is no exception. This product is built to the highest standards and is subjected to rigorous testing to ensure it meets TI's stringent quality criteria. Customers can trust this device for critical applications where consistent performance and long-term reliability are essential.

In conclusion, the 74LVT162244ADLRG4 from Texas Instruments is a versatile, high-speed buffer and line driver that offers reliable performance for a wide range of high-speed data interfacing needs.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess