EN
  • EN
  • DE

74LVCHR16245AGRG4

Part No 74LVCHR16245AGRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCHR
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 765807-74LVCHR16245AGRG4
Family Name 74LVCHR16245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVCHR16245AGRG4 CAD Model

Description

Product Overview: 74LVCHR16245AGRG4

The 74LVCHR16245AGRG4 is a high-performance, 16-bit transceiver from Texas Instruments, designed to address the needs of high-speed bidirectional communication between data buses. This integrated circuit is part of the LVCHR family, which stands for Low-Voltage CMOS with Bus-Hold. It is particularly suitable for driving heavily loaded buses or for buffering memory address interfaces.

Key Features

  • Bus-Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, ensuring that the inputs remain at a last known state without floating when not driven.
  • Wide Operating Voltage Range: The device operates at a voltage range of 2.3V to 3.6V, which is ideal for low-voltage applications and is compatible with the 3.3V LVTTL logic level.
  • High-Speed Data Transfer: With the capability to transfer data at speeds up to 240 Mbps, the 74LVCHR16245AGRG4 is optimized for high-speed signal processing tasks and data throughput.
  • Low Power Consumption: The device is designed for low dynamic and static power consumption, making it suitable for power-sensitive applications.
  • Direction Control and Output Enable: Direction control (DIR) and output enable (OE) inputs control the direction of data flow and the activation of outputs, respectively, allowing for flexible control over the interface.

Applications

The 74LVCHR16245AGRG4 is versatile in its application, making it an ideal choice for various high-speed data transfer requirements across multiple domains, including:

  • Server and Networking Infrastructure
  • Telecommunications Equipment
  • Data Acquisition Systems
  • Test Equipment and Instrumentation
  • Consumer Electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the 74LVCHR16245AGRG4 is no exception. The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which ensures a compact footprint while providing robust thermal performance and connectivity. With Texas Instruments' advanced manufacturing processes and stringent quality control measures, customers can expect a product that performs reliably in a wide range of environmental conditions.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess