EN
  • EN
  • DE

74LVCH16652ADLRG4

Part No 74LVCH16652ADLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 16BIT 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCH
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 765802-74LVCH16652ADLRG4
Popularity Medium
Supply and Demand Status Limited
Family Name 74LVCH16652
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 74LVCH16652ADLRG4 CAD Model

Description

Product Overview: 74LVCH16652ADLRG4

The 74LVCH16652ADLRG4 is a high-performance, low-voltage 16-bit bus transceiver and register from Texas Instruments. It is designed with the purpose of providing bidirectional communication between data buses. The device is part of the 74LVCH family, which is renowned for its low-voltage operation and high-speed interface technology.

Key Features

  • Bus Interface: This product features a 16-bit transceiver with 3-state outputs, allowing for bidirectional data flow with the capability to disconnect the output from the bus.
  • Low Voltage Operation: Operating at a voltage range of 2.3V to 3.6V, the 74LVCH16652ADLRG4 is optimized for low-voltage applications, making it suitable for battery-operated and power-sensitive devices.
  • High-Speed Performance: With a typical tpd of 3.7 ns at 3.3V, it offers high-speed data transmission, which is essential for modern high-speed computing and communication systems.
  • Power-Off Protection: The device provides power-off protection on inputs and outputs, ensuring no excess current is drawn if it is powered down and the bus lines are live.
  • Multiple Package Options: It is available in a 56-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications.

Applications

The 74LVCH16652ADLRG4 is ideal for a variety of applications where efficient data transfer between two buses is required. It is particularly well-suited for:

  • Communication systems
  • Networking equipment
  • Servers and data centers
  • Embedded systems
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the 74LVCH16652ADLRG4 is manufactured to the highest quality standards. It is designed for robust performance in demanding environments and is backed by Texas Instruments' commitment to reliability and customer satisfaction.

Environmental Information

The 74LVCH16652ADLRG4 is RoHS compliant and is designed with eco-friendly materials, adhering to international environmental standards.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess