EN
  • EN
  • DE

74LVC2G241DCUTG4

Part No 74LVC2G241DCUTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DL US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 1009404-74LVC2G241DCUTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G241DCUTG4 CAD Model

Description

Product Overview: Texas Instruments 74LVC2G241DCUTG4

The 74LVC2G241DCUTG4 is a high-performance, dual buffer/driver with 3-state outputs from Texas Instruments, designed to meet the requirements of high-speed and low-power applications. This integrated circuit (IC) is a part of the LVC family, which is known for its low-voltage capabilities, making it suitable for interfacing with 3.3V and 5V systems.

Constructed with advanced silicon-gate CMOS technology, the 74LVC2G241DCUTG4 ensures a robust and reliable operation. It offers an optimal balance between speed and power consumption, with a typical propagation delay of only a few nanoseconds and a quiescent current that is virtually negligible. This makes it an excellent choice for battery-operated devices, portable electronics, and any application where energy efficiency is a priority.

One of the key features of this product is its dual independent buffer/driver configuration with 3-state outputs. This allows the device to either drive high-current loads or be placed in a high-impedance state, effectively disconnecting the output from the circuit. This functionality is particularly useful in bus-oriented systems where multiple drivers can share the same connection without interfering with each other.

The 74LVC2G241DCUTG4 operates over a wide voltage range from 1.65V to 5.5V, providing compatibility with a broad spectrum of digital logic levels. Additionally, it is characterized for operation from -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.

For ease of integration into various designs, this device comes in a small 8-pin USON package, which is ideal for space-constrained applications. Moreover, it is designed with input hysteresis, which enhances noise immunity and ensures stable output signals in the presence of input signal transitions.

Overall, the Texas Instruments 74LVC2G241DCUTG4 is a versatile and efficient solution for designers looking to implement high-speed digital buffering or driving capabilities with minimal power draw. Its robust design, wide operating voltage range, and compact footprint make it a valuable component in a wide array of electronic systems.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess