The 74LVC1GU04DCKTG4 is a high-performance, single-gate inverter chip from the renowned semiconductor manufacturer, Texas Instruments (TI). This device is part of the 74LVC family, which is known for its low-voltage operation and compatibility with 3.3V and 5V systems. The 74LVC1GU04DCKTG4 is designed to deliver the logic inverting function with a high degree of precision and reliability.
Key Features
- High-Speed Operation: The device is capable of operating at high frequencies, which makes it suitable for fast-switching applications.
- Low Power Consumption: It is designed to have a minimal power draw, ideal for battery-operated and power-sensitive applications.
- Advanced CMOS Technology: Utilizes CMOS technology to ensure low static power consumption and high noise immunity.
- Wide Operating Voltage Range: Can function within a voltage range of 1.65V to 5.5V, offering flexibility for various circuit designs.
- 5V Tolerant Inputs: Inputs can tolerate 5V even when operating at a lower voltage, adding to its versatility.
- SOT-363 Packaging: The device comes in a small-outline transistor package (SOT-363), which is suitable for space-constrained applications.
Applications
The 74LVC1GU04DCKTG4 is an integral component for a variety of electronic circuits. It is commonly used in:
- Logic inversion tasks
- Oscillator circuits
- Signal processing
- Waveform generation
- Computing systems
- Portable electronics
Quality and Reliability
Texas Instruments is committed to providing high-quality and reliable components. The 74LVC1GU04DCKTG4 is no exception, meeting stringent industry standards for performance and longevity. With its advanced design and manufacturing process, this inverter chip ensures stable operation even under extreme conditions.
Environmental Compliance
The 74LVC1GU04DCKTG4 is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental safety and sustainability.