Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 717328-74LS166A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS166A CAD Model

Description

The 74LS166A is a high-speed 8-bit shift register designed by Texas Instruments. This integrated circuit is part of the 74LS logic family and is widely used in digital systems for its reliability and performance. The 74LS166A features a parallel-load capability, enabling the user to input data on all eight bits simultaneously.

Key Features:

  • Parallel-Load Input: The 74LS166A allows for the parallel input of data, making it versatile and efficient for various applications that require quick loading of multiple bits at once.
  • Shift Register: With its shift register functionality, the device can shift its stored data serially upon application of a clock signal. This makes it ideal for serial data processing and transmission.
  • Direct Overriding Clear: A clear function is provided which, when activated, will override all other inputs and clear the register in a single clock cycle, ensuring quick data reset capabilities.
  • Mode Control: The mode control input allows the user to switch between parallel loading and serial shifting, providing flexibility in operation.
  • Complementary Outputs: The 74LS166A offers both true and complementary outputs, which can be utilized for various logic level requirements.

Applications:

The 74LS166A is suitable for a wide range of applications in digital systems, including:

  • Data transfer and manipulation
  • Serial-to-parallel data conversion
  • Remote data acquisition systems
  • Digital signal processing
  • Instrumentation and control systems

Technical Specifications:

  • Logic Family: 74LS
  • Number of Bits: 8 bits
  • Supply Voltage: Typically 5 V
  • Operating Temperature: 0°C to +70°C
  • Package: Available in various package types including DIP and SOP

The 74LS166A from Texas Instruments is a robust and versatile component that enhances the performance of digital systems with its efficient data handling capabilities. Its parallel-load feature, combined with the ability to shift data serially, makes it a valuable addition to any digital logic circuit design.

You May Also Be Interested in

Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $20.6377
ECAD model for AD7945BR
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention