EN
  • EN
  • DE

74LS151NSR

Part No 74LS151NSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP-14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 717327-74LS151NSR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS151NSR CAD Model

Description

Product Overview: 74LS151NSR by Texas Instruments

The 74LS151NSR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular IC is part of the 74LS series, which is known for its low-power Schottky technology, offering a combination of high speed and low power consumption, making it suitable for a variety of digital applications.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: Single 8-Input
  • Output Type: Differential
  • Propagation Delay Time: Typically 15ns at 5V
  • Operating Temperature Range: 0°C to 70°C
  • Package / Case: SOP-16
  • Mounting Type: Surface Mount

The 74LS151NSR is an 8-input digital multiplexer with a 3-bit binary control input. It is capable of selecting one of the eight data input lines and routing it to the output. The differential output ensures that the selected input is available at the output with minimal signal degradation, which is crucial for maintaining signal integrity in complex digital systems.

One of the notable features of the 74LS151NSR is its fast propagation delay time, which is a critical parameter in high-speed digital circuits. With a typical propagation delay of only 15 nanoseconds at 5V, this IC is designed to meet the demands of applications requiring quick switching and data routing.

The device operates over a wide temperature range from 0°C to 70°C, ensuring reliable performance in various environments. The SOP-16 package is compact and suitable for surface mount technology (SMT), making it a good fit for densely packed PCBs where space is at a premium.

Texas Instruments' 74LS151NSR is a versatile component that can be used in digital systems such as data multiplexing, signal gating, binary addressing, and other applications where a single data line must be selected from multiple sources. Its reliability and performance are backed by TI's reputation for quality semiconductor products.

For designers and engineers looking for a dependable and efficient multiplexing solution, the 74LS151NSR from Texas Instruments offers a blend of speed, power efficiency, and compact form factor, making it an excellent choice for a wide range of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9951 $53.9559
21+ $4.9190 $103.2990
32+ $4.7653 $152.4896
44+ $4.6116 $202.9104
57+ $4.4579 $254.1003
76+ $3.9967 $303.7492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess