Product Overview: 74HC574NSR - Texas Instruments
The 74HC574NSR is a high-performance, octal D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is part of the 74HC family, which is well-known for its high-speed CMOS logic. It features eight edge-triggered flip-flops with individual D-type inputs and 3-state true outputs. The 3-state outputs are designed for bus-oriented applications, offering a convenient interface between the flip-flops and bus lines.
Key Features
- Logic Type: Octal D-type flip-flop with 3-state outputs
- Operating Voltage: 2 V to 6 V, providing compatibility with a wide range of logic levels and ensuring versatility in various applications.
- High-Speed Performance: The 74HC574NSR is characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges.
- Package: Comes in an SOP (Small Outline Package) form factor, specifically in an NS (Shrink Small Outline Package) with 20 pins, offering a space-saving solution for PCB designs.
- Low Power Consumption: This IC features a balanced propagation delay and transition times, providing low power consumption while maintaining high-speed operation.
Applications
The 74HC574NSR is a versatile component suitable for a wide range of applications in digital systems. Its primary use is to store data coming into a particular point in a system, known as 'latching.' This makes it ideal for:
- Buffer storage
- Memory address registers
- System control
- Data management
- Communication systems
Quality and Reliability
Texas Instruments is committed to providing high-quality and reliable products. The 74HC574NSR is no exception, and it is manufactured to meet the stringent requirements of the electronics industry. Its robust design ensures stable performance in a variety of environmental conditions.
Ordering and Packaging
Each 74HC574NSR IC is meticulously packaged to prevent damage during shipping and handling. For ordering information, bulk pricing, and detailed specifications, interested parties are encouraged to visit the Texas Instruments website or contact authorized distributors.