EN
  • EN
  • DE

74FCT162245ATPACT

Part No 74FCT162245ATPACT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-bIT TRANSCEI | IC TXRX NON-INVERT 5.5V 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74FCT162245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131396-74FCT162245ATPACT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74FCT162245ATPACT CAD Model

Description

Product Overview: Texas Instruments 74FCT162245ATPACT

The Texas Instruments 74FCT162245ATPACT is a 16-bit transceiver with non-inverting bus-compatible outputs. The device is designed for asynchronous communication between data buses. The control function implementation minimizes external timing requirements.

This high-speed transceiver is part of the FCT family, which is characterized by its high-performance interface technology for communication and bus-interface applications. The 74FCT162245ATPACT can be used in a wide range of applications, including telecommunications, computing, and industrial systems where high-speed bidirectional data flow is required.

Features

  • 16-bit bidirectional transceiver with 3-state outputs.
  • Supports bus hold on data inputs, eliminating the need for external pull-up/pull-down resistors.
  • Low-power consumption, contributing to energy-efficient designs.
  • High-speed data transfer rates, making it suitable for high-performance systems.
  • Compatible with TTL and CMOS signal levels, ensuring ease of integration into various designs.
  • Operates from a 5V supply, providing compatibility with standard power rails.

Specifications

  • Package: 48-TSSOP
  • Operating Temperature Range: -40°C to 85°C
  • Logic Family: FCT
  • Logic Type: CMOS
  • Propagation Delay Time: 3.4 ns (max) at 5V

Applications

  • High-speed data transfer systems
  • Server and networking equipment
  • Industrial control and automation
  • Data communication and telecommunication systems
  • Signal bridging between different voltage domains

The 74FCT162245ATPACT transceiver is a robust, reliable component that enhances the performance and functionality of electronic systems. Its ability to interface with different logic signals and its high-speed data handling capabilities make it a versatile choice for designers looking to optimize their data bus communications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess