EN
  • EN
  • DE

74CBTLV3384DGVRE4

Part No 74CBTLV3384DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 10-BIT FET BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131244-74CBTLV3384DGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3384DGVRE4 CAD Model

Description

The 74CBTLV3384DGVRE4 is a high-performance, 10-bit bus switch from Texas Instruments designed for the switching of data lines in applications where signal integrity is paramount. This integrated circuit is part of the CBTLV (Controlled Bus Transceiver Low Voltage) family, which is known for its low-voltage operation and reduced power consumption.

This device operates with a 3.3V supply voltage, making it suitable for interfacing with modern low-voltage logic without the need for level shifting. The 74CBTLV3384DGVRE4 offers a quick switching capability that is essential for high-speed data transmission, ensuring minimal propagation delay and high bandwidth.

The switch is bidirectional, which means it can be used to transfer data in either direction, providing flexibility in the design of bus management and buffer systems. Its 5-ohm switch connection between two ports minimizes on-state resistance, allowing for efficient data transfer with minimal signal distortion.

The 74CBTLV3384DGVRE4 features a Bus Hold function that retains the last active state during power-off, which is critical for maintaining data integrity. Additionally, the device includes over-voltage tolerant inputs and outputs that support mixed-voltage mode operation, protecting the device against voltage spikes and ensuring compatibility with higher voltage logic levels.

Packaged in a slim TSSOP (Thin Shrink Small Outline Package), the 74CBTLV3384DGVRE4 is designed for space-conscious applications, making it ideal for use in compact systems such as laptops, mobile devices, and embedded systems. The TSSOP package also aids in heat dissipation, contributing to the device's overall reliability.

With its robust design and advanced features, the 74CBTLV3384DGVRE4 is a perfect choice for designers looking to implement a high-speed, low-power bus switch in their digital systems. Whether it's for data multiplexing, signal gating, or bus isolation, this Texas Instruments product stands out for its performance and versatility.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess