EN
  • EN
  • DE

74CBTLV3125DGVRG4

Part No 74CBTLV3125DGVRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW - voltage quadruple fet bus switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131228-74CBTLV3125DGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3125DGVRG4 CAD Model

Description

Product Overview: 74CBTLV3125DGVRG4

The 74CBTLV3125DGVRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This product is a quad FET bus switch which offers a low-voltage operation and is optimized for 5-V signaling applications. The device is part of the CBTLV (Controlled Bandwidth Transceiver Logic Voltage) family, which is known for its low-voltage capabilities and high-speed data transfer.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance, typically around 5 ohms, which ensures minimal signal distortion and power loss during operation.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5 V, making the device compatible with a variety of logic levels and protecting against voltage spikes.
  • Quick Switching: Fast switch times with a typical propagation delay of only 0.25 ns allow for high-speed data transmission and efficient switching performance.
  • Low Power Consumption: This switch is designed for low power consumption, making it suitable for power-sensitive applications.
  • ESD Protection: The 74CBTLV3125DGVRG4 is equipped with robust Electrostatic Discharge (ESD) protection, ensuring the device's longevity and reliability in harsh environments.

Applications

With its high-speed and low-power characteristics, the 74CBTLV3125DGVRG4 is ideal for a wide range of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Backplane driving
  • Hot-swapping and hot-docking operations
  • Networking and telecommunication systems
  • Server and storage infrastructure

Package and Quality

The device comes in a compact TVSOP (Thin Shrink Small Outline Package) form factor, designated by the DGVR suffix, which is suitable for space-constrained applications. The 74CBTLV3125DGVRG4 is also compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring an environmentally safer electronic component.

For engineers and designers looking for a reliable and efficient bus switch solution, the 74CBTLV3125DGVRG4 from Texas Instruments stands out as a top choice, offering performance, durability, and versatility for a multitude of electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess