EN
  • EN
  • DE

74CBTD3861DBQRE4

Part No 74CBTD3861DBQRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS SWITCH WITH LEVEL SHIFTING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBTD
Packaging Reel - TR
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP/QSOP
Win Source Part Number 1131211-74CBTD3861DBQRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name 74CBTD3861
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 74CBTD3861DBQRE4 CAD Model

Description

The 74CBTD3861DBQRE4 is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its exceptional quality and reliability in the electronics industry. This particular product is a part of the 74CBTD family, which is well-known for its bus switch series that offers low on-state resistance and low capacitance with quick switching speeds.

Key Features

  • Low Power Consumption: The 74CBTD3861DBQRE4 is designed to operate with minimal power draw, making it ideal for battery-powered and energy-efficient applications.
  • High Bandwidth: With high-speed bus switch capabilities, this IC allows for rapid data transfer, which is essential for modern high-speed computing and communications systems.
  • Wide Operating Temperature Range: It is capable of functioning over a broad temperature range, ensuring reliability and performance under varying environmental conditions.
  • Logic Level Translation: This device can be used for voltage translation between different logic levels, allowing for compatibility between diverse components within a system.

Applications

The versatility of the 74CBTD3861DBQRE4 makes it suitable for a wide array of applications. It is commonly used in:

  • Communication equipment
  • Server and networking infrastructure
  • Data centers
  • High-speed data acquisition systems
  • Industrial control systems

Quality and Support

Texas Instruments is committed to delivering high-quality products and the 74CBTD3861DBQRE4 is no exception. It goes through rigorous testing and quality assurance processes to ensure it meets the stringent standards for which TI is known. Additionally, TI provides comprehensive technical support and resources, including datasheets, reference designs, and application notes to assist designers and engineers in integrating this IC into their projects effectively.

You May Also Be Interested in

Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess