EN
  • EN
  • DE

74CBTD16210DGGRE4

Part No 74CBTD16210DGGRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SN74CBTD16210 20-BIT FET BUS SWITCH WITH LEVEL SHIFTING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131209-74CBTD16210DGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTD16210DGGRE4 CAD Model

Description

The 74CBTD16210DGGRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments. This device is part of the CBTD family of bus switch ICs, which are known for their low on-state resistance and high-speed switching capabilities. The 74CBTD16210DGGRE4 is particularly suitable for applications that require the efficient transfer of data between two buses, making it an ideal choice for computing, communication, and industrial systems.

Key Features

  • Bus Interface Type: The 74CBTD16210DGGRE4 features a 24-pin bus interface, providing a wide pathway for data transfer and minimizing the bottleneck effect often seen in narrower interfaces.
  • Low On-State Resistance: With a typical on-state resistance of only 5 ohms, this IC ensures minimal voltage drop and power loss, enhancing the overall efficiency of the system it is integrated into.
  • High Bandwidth: The switch is capable of handling high bandwidth, which allows for rapid data transfer rates that are essential for modern high-speed digital applications.
  • Quick Switching: The device boasts a fast switching speed, which is crucial for applications where timing and data integrity are critical.
  • Wide Operating Temperature Range: It can operate effectively across a broad temperature range, making it suitable for harsh environments.
  • Low Power Consumption: Designed with power efficiency in mind, the 74CBTD16210DGGRE4 helps in reducing the overall power consumption of the system.

Applications

The versatility of the 74CBTD16210DGGRE4 allows it to be used in a variety of applications, including:

  • Server and Data Centers
  • Telecommunications Equipment
  • Networking Infrastructure
  • Industrial Control Systems
  • High-Speed Data Acquisition Systems
  • Signal Routing

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the 74CBTD16210DGGRE4 is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring that it can withstand the rigors of real-world applications. Whether you are designing a new system or upgrading an existing one, the 74CBTD16210DGGRE4 from Texas Instruments is a reliable choice that offers both performance and durability.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess