EN
  • EN
  • DE

74CBT16244DGVRE4

Part No 74CBT16244DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-BIT FET BUS SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131200-74CBT16244DGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT16244DGVRE4 CAD Model

Description

The 74CBT16244DGVRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This product is part of the CBT (Crossbar BiCMOS Technology) family of devices, which are known for their high-speed digital switching capabilities. The 74CBT16244DGVRE4 is a 16-bit bus switch that provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay.

Key Features

  • High-Speed Switching: The device is capable of switching speeds that support the bandwidth requirements for high-speed data lines.
  • Low On-State Resistance: The switch has a low on-state resistance, which minimizes signal distortion and ensures signal integrity.
  • 16-Bit Bus Interface: It can interface with 16-bit data buses, making it suitable for a wide range of applications in digital systems.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs tolerate up to 5V, making the device compatible with TTL levels.
  • Flow-Through Pinout: The device's pinout supports easy PCB layout and reduces signal crosstalk.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-operated and power-sensitive applications.

Applications

The 74CBT16244DGVRE4 is versatile and can be used in a variety of applications including:

  • Bus isolation and switching in servers and routers
  • Memory switching in computing applications
  • Signal gating in telecommunication systems
  • Interface conversion in mixed-voltage systems

Quality and Reliability

Texas Instruments is committed to the highest standards of quality and reliability, and the 74CBT16244DGVRE4 is no exception. It is designed to meet stringent industry standards and undergoes rigorous testing to ensure performance and durability in various environments.

Environmental Compliance

The 74CBT16244DGVRE4 complies with environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess