EN
  • EN
  • DE

74CBT16244CDGGRE4

Part No 74CBT16244CDGGRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-BIT FET BUS SWITCH 5-V BUS SWITCH WITH-2-V UNDERSHOOT PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131199-74CBT16244CDGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT16244CDGGRE4 CAD Model

Description

The 74CBT16244CDGGRE4 is a high-performance, 16-bit bus transceiver from Texas Instruments, designed to address the needs of modern high-speed bidirectional communication systems. This integrated circuit is part of the CBT (Controlled Bidirectional Transceiver) family, which is renowned for its low-power consumption and high-speed interfacing capabilities.

Key Features

  • High-Speed Throughput: The device is capable of facilitating quick data transfer, which is essential for high-speed data processing and communication applications.
  • Low-Power Operation: It operates with minimal power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Operating Voltage Range: The 74CBT16244CDGGRE4 can function across a broad voltage range, providing flexibility in various system designs.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, simplifying the circuit design and saving board space.
  • Flow-Through Architecture: This design minimizes the signal skew and aids in easy PCB layout.

Applications

The versatility of the 74CBT16244CDGGRE4 makes it an ideal choice for a wide array of applications, including:

  • Data communication and networking equipment
  • Signal routing and bus isolation functions
  • Memory interfacing in servers and computers
  • Peripheral expansion in embedded systems

Package and Quality

The device is offered in a slim TSSOP (Thin Shrink Small Outline Package) form factor, which is conducive to space-constrained applications. Additionally, the 74CBT16244CDGGRE4 is part of Texas Instruments' commitment to high-quality and reliable components, ensuring long-term performance and durability.

Environmental Compliance

Compliant with RoHS (Restriction of Hazardous Substances) directives, the 74CBT16244CDGGRE4 is designed with environmental considerations in mind, reducing the presence of hazardous materials in electronic products.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess