EN
  • EN
  • DE

74CBT16209ADGGRG4

Part No 74CBT16209ADGGRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 18-BIT FET BUS-EXCHANGE SWITCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 1131189-74CBT16209ADGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name 74CBT16209
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 74CBT16209ADGGRG4 CAD Model

Description

The 74CBT16209ADGGRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular IC is part of the 74CBT series, which are known for their bus switch capabilities. The device is specifically crafted to function as a 10-bit FET bus switch with a level-shifting feature, making it an ideal component for applications that require the efficient transfer of signals between different voltage domains.

The 74CBT16209ADGGRG4 offers a low on-state resistance, which minimizes the propagation delay and ensures fast switching speeds, a critical parameter for high-speed data communication and signal processing. Additionally, the switch is bidirectional, allowing it to be used in multiplexing and demultiplexing operations, or simply as an interface between peripherals and microcontrollers where bidirectional data flow is necessary.

Packaged in a compact 48-TSSOP (Thin Shrink Small Outline Package), this IC is designed to occupy minimal space on a printed circuit board (PCB), while offering robust performance. Its small footprint makes it suitable for densely-packed electronic assemblies often found in today's high-tech devices.

The 74CBT16209ADGGRG4 operates over a broad voltage range, which is typically from 4.5V to 5.5V, providing designers with flexibility in various power supply scenarios. The device also features 5-ohm bidirectional switches connected via a 10-bit bus, which can be controlled by the output-enable (OE) input, allowing for simple and efficient control of signal flow.

This IC is designed with high-quality materials and manufactured with Texas Instruments' precision engineering, ensuring reliable performance and longevity in the field. Whether used in computing, networking, telecommunications, or consumer electronics, the 74CBT16209ADGGRG4 is a versatile choice that offers a mix of high-speed operation, power efficiency, and design flexibility.

For engineers and designers looking for a reliable bus switch to incorporate into their digital systems, the 74CBT16209ADGGRG4 from Texas Instruments stands out as a high-quality, performance-oriented solution.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess