EN
  • EN
  • DE

74CB3Q3257DGVRE4

Part No 74CB3Q3257DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER 2.5-V/3.3-V LOW-VOLTAGE HIGH-BANDWIDTH BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131179-74CB3Q3257DGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CB3Q3257DGVRE4 CAD Model

Description

The Texas Instruments 74CB3Q3257DGVRE4 is a high-performance, low-voltage quad 2:1 multiplexer/demultiplexer bus switch designed for the switching of high-speed digital signals. This device is part of Texas Instruments' 74CB series, known for its robust build and reliability in various applications.

Key Features

  • Wide Operating Voltage Range: The device operates at a voltage range of 2.3V to 3.6V, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • High Bandwidth: With a bandwidth of over 250 MHz, this switch can handle high-speed data transmission with minimal signal degradation, making it ideal for data-intensive applications.
  • Low On-State Resistance: The low on-state resistance (typically 5 ohms at 3.3V) allows for efficient signal switching with minimal insertion loss.
  • Quick Switching: Fast switch times (turn-on and turn-off times of less than 0.25 ns) enable high-speed operation for time-sensitive signal routing.
  • Bidirectional Operation: The 74CB3Q3257DGVRE4 supports bidirectional data flow, providing versatility in signal routing for both multiplexing and demultiplexing functions.
  • Low Power Consumption: Designed with power-saving in mind, this device has a very low quiescent current, which is ideal for battery-operated equipment.

Applications

This multiplexer/demultiplexer is suitable for a wide range of applications, including:

  • Signal gating
  • Data switching in networking equipment
  • Peripheral sharing
  • Function switching in computing devices
  • Audio and video signal routing

Package and Quality

The 74CB3Q3257DGVRE4 comes in a compact SSOP (Shrink Small Outline Package) that is space-efficient and suitable for high-density mounting. Texas Instruments ensures that this component meets stringent quality standards, providing reliability and performance consistency for industrial and commercial applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess