EN
  • EN
  • DE

74ALVTH16244DLG4

Part No 74ALVTH16244DLG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 2.5-V/3.3-V 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131004-74ALVTH16244DLG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVTH16244DLG4 CAD Model

Description

Product Overview: 74ALVTH16244DLG4

The 74ALVTH16244DLG4 is a high-speed, low-power 16-bit buffer/line driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced integrated circuit is part of the ALVTH series and is specifically engineered to address the requirements of high-performance memory driving and bus-oriented applications.

Constructed with BiCMOS technology, the 74ALVTH16244DLG4 provides a robust interface between two buses or between a bus and a system logic. It features 16-bit non-inverting buffers with 3-state outputs, ensuring efficient data transfer and signal isolation when necessary. The 3-state controls allow independent control of each section of the device.

Key Specifications:

  • Voltage Range: The device operates at a 2.5V to 3.6V VCC range, making it suitable for interfacing with low-voltage logic levels without compromising performance.
  • Drive Capability: This buffer/line driver is capable of driving heavily loaded outputs with up to ±24mA IOH/IOL, providing strong signal integrity.
  • Speed: It boasts a fast propagation delay, ensuring quick data transfer and improved system responsiveness.
  • Bus Hold Data Inputs: The inputs eliminate the need for external pull-up/pull-down resistors, simplifying board design and reducing overall component count.
  • Low Power Consumption: The device is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • Package: Housed in a DLG package, the 74ALVTH16244DLG4 is designed for surface mount technology, contributing to a compact and efficient PCB layout.

Applications:

The 74ALVTH16244DLG4 is versatile and can be used in a variety of applications, including:

  • Memory driver
  • Bus interface
  • Data path bridging
  • Signal buffering

With its combination of high-speed performance, low power consumption, and robust drive capability, the 74ALVTH16244DLG4 from Texas Instruments is a reliable and efficient solution for designers looking to improve signal integrity and overall system performance in their digital applications.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Lowest to $1.4079
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess