EN
  • EN
  • DE

74ALVCH16245ZQLR

Part No 74ALVCH16245ZQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56BGA / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number 74ALVCH
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -74ALVCH16245ZQLR-NDR,296-23183-1-NDR,296-23183-6,2156-74ALVCH16245ZQLR,296-23183-1,296-23183-2,-296-23183-1-NDR,74ALVCH16245ZQLR-ND,-296-23183-1-ND,296-23183-6-NDR,296-23183-2-NDR,TEXTIS74ALVCH16245ZQLR
Standard Package 1,000
Win Source Part Number 1223067-74ALVCH16245ZQLR
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16245ZQLR CAD Model

Description

Product Overview: 74ALVCH16245ZQLR by Texas Instruments

The 74ALVCH16245ZQLR is a high-performance, 16-bit transceiver from Texas Instruments designed to address the needs of high-speed bidirectional communication between data buses. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low-power consumption and high noise immunity. It is particularly suitable for voltage translation applications due to its 1.65V to 3.6V operation range.

Key Features

  • High-Speed Data Transfer: The device supports data transfer rates that are compatible with high-speed memory and microprocessor standards, ensuring swift and efficient data handling.
  • Wide Voltage Range: With an operational voltage range of 1.65V to 3.6V, the 74ALVCH16245ZQLR is versatile and can interface with both low-voltage and standard logic levels.
  • Low Power Consumption: The ALVC technology offers reduced power consumption, which is crucial for battery-operated and power-sensitive applications.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Flow-Through Architecture: This design feature optimizes the PCB layout and reduces signal skew, enhancing the overall performance of the device.

Applications

The 74ALVCH16245ZQLR is designed for various applications that require high-speed, low-voltage operation and bidirectional data flow. It is ideal for:

  • Memory interfacing in servers and workstations
  • Communication between different logic domains
  • Bus isolation and buffering in computing and telecom systems
  • Signal buffering and driving for backplane and bus lines

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The 74ALVCH16245ZQLR is no exception, as it is manufactured under stringent conditions to ensure it meets industry standards. It is also supported by Texas Instruments' comprehensive technical documentation and customer support services.

Package and Availability

The device is available in a 48-pin LQFP (Low-Profile Quad Flat Package) that offers a compact footprint for space-constrained applications. Its part number, 74ALVCH16245ZQLR, helps in easy identification and procurement from Texas Instruments or authorized distributors.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1987 $53.9415
105+ $0.9836 $103.2780
160+ $0.9529 $152.4640
220+ $0.9221 $202.8620
285+ $0.8914 $254.0490
380+ $0.7992 $303.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess