EN
  • EN
  • DE

74ALVC162836DGGRE4

Part No 74ALVC162836DGGRE4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130900-74ALVC162836DGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC162836DGGRE4 CAD Model

Description

Product Overview: 74ALVC162836DGGRE4

The 74ALVC162836DGGRE4 is a high-performance, 18-bit universal bus driver with 3-state outputs, brought to you by the reputable semiconductor manufacturer, Texas Instruments. This integrated circuit (IC) is part of the 74ALVC family, which is well-known for its low-voltage operation and low power consumption, making it an ideal choice for use in a wide range of applications, including mobile phones, computing, networking, and telecommunications.

Designed for 1.65V to 3.6V VCC operation, the 74ALVC162836DGGRE4 is optimized to interface between different voltage domains, ensuring compatibility across various logic levels. This feature is particularly useful in mixed-voltage systems where signal integrity cannot be compromised.

The device features 18-bit inputs and outputs, which are organized into two independent 9-bit bus drivers with 3-state outputs. This configuration allows for efficient data flow and provides the flexibility to use each half of the device separately. The 3-state outputs ensure that multiple outputs can be connected to a bus without the risk of damaging the IC or the connected components.

The 74ALVC162836DGGRE4 incorporates bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing the overall bill of materials. The bus-hold feature maintains the last active or driven state of the inputs, providing stability and preventing floating inputs when no driving signal is present.

Moreover, the IC boasts a high drive capability of ±24mA at the outputs, which enables the device to drive heavy loads with ease, ensuring reliable operation even in demanding environments. The high drive strength also contributes to fast signal rise and fall times, leading to improved overall performance of the system.

Encased in a TSSOP (Thin Shrink Small Outline Package) type package, the 74ALVC162836DGGRE4 is designed for space-constrained applications where board real estate is at a premium. The device's pin configuration and package are optimized for easy PCB layout and compatibility with standard surface-mount assembly processes.

In summary, the 74ALVC162836DGGRE4 from Texas Instruments is a versatile and reliable component that offers high-speed operation, low power consumption, and robust interfacing capabilities, making it a top choice for designers looking to enhance their digital systems.

You May Also Be Interested in

NXP / Nexperia
IC REG DRIVER 14BIT 48TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP
Lowest to $2.3744
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 16BIT 64TSSOP
Lowest to $11.5569
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
NXP / Nexperia
Lowest to $11.3444
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Lowest to $13.0799
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess