EN
  • EN
  • DE

74ALVC16244ADLRG4

Part No 74ALVC16244ADLRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
High Level Output Current -24 mA
Lead Free Contains Lead
Logic Function Buffer, Inverting
Low Level Output Current 24 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Mount Surface Mount
Number of Bits per Element 4
Number of Channels 16
Number of Elements 4
Number of Input Lines 16
Number of Inputs 16
Number of Output Lines 3
Number of Outputs 16
Number of Pins 48
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 5.7 ns
Quiescent Current 40 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 5.7 ns
Win Source Part Number 1040115-74ALVC16244ADLRG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ALVC16244ADLRG4 CAD Model

Description

Product Overview: Texas Instruments 74ALVC16244ADLRG4

The Texas Instruments 74ALVC16244ADLRG4 is a 16-bit buffer and line driver designed with the latest technology to provide high-speed operation while maintaining low power consumption. This integrated circuit is part of the ALVC family, which is known for its advanced low-voltage CMOS logic, operating at a voltage range of 1.65V to 3.6V. This makes the 74ALVC16244ADLRG4 an ideal choice for interfacing with high-speed microprocessors and can be used in a variety of digital applications including computers, communication devices, and advanced consumer electronics.

Key Features

  • Logic Type: Buffer/Line Driver, Non-Inverting
  • Number of Channels: 16
  • Output Type: 3-State
  • Supply Voltage: 1.65V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-BSSOP (0.295", 7.50mm Width)
  • Data Rate: High-speed

Performance and Quality

The 74ALVC16244ADLRG4 boasts high drive outputs which reduce the need for external resistors and help to minimize the propagation delay, making it suitable for high-speed data transfer and signal buffering applications. Its low-voltage operation helps to minimize power consumption without sacrificing performance, making it an environmentally friendly option for power-sensitive designs.

Applications

With its robust design and versatile performance, the 74ALVC16244ADLRG4 is suitable for a wide range of applications, including:

  • High-speed signal buffering
  • Bus interface/extension
  • Memory address drivers
  • Data transmission and reception in communication systems
  • Server and networking equipment
  • Portable and consumer electronics

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the 74ALVC16244ADLRG4 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for your critical applications. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to facilitate the integration of the 74ALVC16244ADLRG4 into your projects.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess