EN
  • EN
  • DE

74AHCT1G00DCKRE4

Part No 74AHCT1G00DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel package
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package SC-70-5
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 765166-74AHCT1G00DCKRE4
Family Name 74AHCT1G00
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G00DCKRE4 CAD Model

Description

The 74AHCT1G00DCKRE4 is a high-speed CMOS device from Texas Instruments that belongs to the 74AHCT family. This single 2-input positive-NAND gate is designed for 4.5V to 5.5V VCC operation. It combines the advantages of both CMOS and TTL logic, providing high-speed operations with the low power consumption characteristic of CMOS devices, along with the ability to drive 10 TTL loads.

Key Features

  • Logic Type: 2-Input Positive-NAND Gate
  • Supply Voltage (VCC): 4.5V to 5.5V
  • Output Drive Capability: Capable of driving 10 TTL loads
  • IC Package Type: SC70, SOT-323
  • Operating Temperature Range: -40°C to +85°C
  • Logic Level Compatibility: TTL-Compatible Inputs
  • Mounting Type: Surface Mount
  • RoHS: Compliant

Applications

The 74AHCT1G00DCKRE4 is suitable for a wide range of applications that require a basic logic function. Its typical applications include:

  • Servers
  • Personal computers
  • Networking equipment
  • Embedded systems
  • Signal processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74AHCT1G00DCKRE4 is no exception. It is manufactured to the highest standards to ensure consistent performance and stability across a range of environmental conditions. The device is also RoHS compliant, meaning it meets the European Union's directive on the restriction of hazardous substances.

Ordering and Packaging

When ordering the 74AHCT1G00DCKRE4, it's essential to consider the packaging options to meet your manufacturing needs. The device is offered in a small SC70, SOT-323 package, which is ideal for space-constrained applications. For detailed ordering and shipping information, it's recommended to consult the Texas Instruments datasheet or contact their customer support for assistance.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1799 $50.3720
680+ $0.1477 $100.4360
1,050+ $0.1430 $150.1500
1,450+ $0.1384 $200.6800
1,870+ $0.1338 $250.2060
2,500+ $0.1200 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,398 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess