EN
  • EN
  • DE

74AHCT16240DLRG4

Part No 74AHCT16240DLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130728-74AHCT16240DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT16240DLRG4 CAD Model

Description

Product Overview: 74AHCT16240DLRG4

The 74AHCT16240DLRG4 is a high-performance, 16-bit buffer/line driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of the 74AHCT family, which is known for its advanced high-speed CMOS technology, offering a perfect blend of speed and power efficiency.

Key Features

  • Logic Type: The device functions as a buffer and line driver with 3-state outputs, ensuring versatility in bus-oriented applications.
  • Number of Bits: It operates as a 16-bit IC, making it suitable for handling wide data paths and complex operations.
  • Output Type: The IC features 3-state outputs, which include a high-impedance state, allowing for bus sharing and reduced power consumption when the outputs are not being actively driven.
  • Operating Voltage: The device operates at a nominal supply voltage of 5V, compatible with TTL levels and making it suitable for interfacing with a wide range of logic families.
  • Logic Family: AHCT logic ensures compatibility with TTL logic levels while providing CMOS-level power consumption.
  • Speed: The 74AHCT16240DLRG4 is designed for high-speed operation, which is ideal for high-performance data transmission and processing applications.

Applications

The robust design and versatility of the 74AHCT16240DLRG4 make it an excellent choice for a variety of applications, including:

  • Bus drivers
  • Memory address drivers
  • Data transmission lines
  • Buffer memory address registers

Package and Quality

The 74AHCT16240DLRG4 is offered in a 48-pin SSOP (Shrink Small Outline Package) that ensures a compact footprint while still providing high pin count for complex operations. TI's commitment to quality is reflected in the rigorous testing and quality control procedures that this product undergoes, ensuring reliability and performance in demanding environments.

For electronic designers and engineers looking for a reliable and efficient solution for their digital logic needs, the 74AHCT16240DLRG4 from Texas Instruments stands out as a top choice, providing both high-speed operation and power efficiency in a compact package.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess