EN
  • EN
  • DE

74ACT11374DW

Part No 74ACT11374DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 70MHz
Max Propagation Delay @ V, Max CL 11.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 8μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 24-SOIC (0.295", 7.50mm Width)
Win Source Part Number 076065-74ACT11374DW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT11374DW CAD Model

Description

74ACT11374DW - Octal D-Type Flip-Flop

The 74ACT11374DW offers a reliable octal D-type flip-flop solution, essential in clocked data storage applications. This component is crafted to uphold data integrity through dynamic changes in digital systems.

  • Applications:
    • Clocked Data Storage
    • Pipelining Circuits
    • CPU Register Implementation
  • Features and Benefits:
    • Stable Edge-Triggered Inputs: Minimizes setup and hold time violations.
    • Parallel Data Loading: Enhances system speed and responsiveness.
    • Excellent Reliability: Robust design for long-term performance.

Perfect for critical applications where data coherence and timing are vital, making it an excellent choice for sophisticated electronic designs.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9047 $50.7611
32+ $3.2039 $102.5248
49+ $3.1038 $152.0862
67+ $3.0037 $201.2479
87+ $2.9035 $252.6045
116+ $2.6032 $301.9712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess