Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 10.9ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 16-SOIC
Manufacturer Package 16-SOIC
Family Part Number 74ACT11000
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1130417-74ACT11000DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT11000DR CAD Model

Description

Product Overview: Texas Instruments 74ACT11000DR

The 74ACT11000DR from Texas Instruments is a high-performance, quad 2-input NAND gate IC designed to operate in a wide range of applications. Crafted with advanced silicon-gate CMOS technology, it offers a robust combination of speed and low power consumption, making it an ideal choice for a variety of digital logic functions in both industrial and consumer electronics.

Key Features

  • Logic Type: Quad 2-Input NAND Gate
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with standard 5V systems.
  • Operating Temperature: -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.
  • Logic Level: TTL-Compatible Inputs, which means it can easily interface with other TTL logic devices.
  • Output Current: High drive capability with ±24 mA at the output, allowing it to drive multiple loads or LEDs.
  • Package: The device comes in an SOP (Small Outline Package) form factor, specifically the 14-SOIC (0.154", 3.90mm Width) package, under the part number suffix DR.
  • RoHS Compliant: This product adheres to environmental standards, minimizing the presence of hazardous substances.

Applications

The versatility of the 74ACT11000DR lends itself to a wide array of applications, including:

  • Logic function generation
  • Signal gating
  • Input/output buffering
  • Interface circuitry
  • Control logic
  • Memory address decoding

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the 74ACT11000DR is no exception. It undergoes rigorous testing and quality assurance measures to ensure it meets the high standards expected from a leading semiconductor manufacturer.

Whether you are designing a complex digital system or simply need a reliable NAND gate for your circuit, the 74ACT11000DR offers the performance and durability to meet your needs. With its combination of speed, power efficiency, and robust operating range, it stands out as a top choice for designers looking to add dependable logic functionality to their electronic projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC HEX SCHMITT TRIGGER 14-SOIC
Need more? Email Us
ECAD model for MM74C14MX
Fairchild/ON Semiconductor
IC INVERTER UNBUFFERED 14SOIC
Lowest to €0.2576
ECAD model for MM74HCU04MX
Fairchild/ON Semiconductor
IC INVERTER HEX TTL-NMOS 14SOIC
Lowest to €0.2863
ECAD model for MM74HCT04MX
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for MM74HC151MTCX_NL
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-DIP
Need more? Email Us
ECAD model for MM74C32N
Texas Instruments
Need more? Email Us
ECAD model for MM74HC158N
Fairchild/ON Semiconductor
IC GATE AND 4CH 2-INP 14-SOIC
Need more? Email Us
ECAD model for MM74HC08SJX
Fairchild/ON Semiconductor
IC TRIGGER HEX SCHM EXT-V 14-DIP
Lowest to €8.9471
ECAD model for MM74C914N
Fairchild/ON Semiconductor
IC HEX INVERTER 14-SOP
Lowest to €1.5715
ECAD model for MM74HC04SJX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ €4.1764 €45.9409
27+ €3.4268 €92.5238
42+ €3.3197 €139.4291
57+ €3.2127 €183.1225
74+ €3.1055 €229.8085
98+ €2.7843 €272.8639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention