Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 764912-74AC16244DLR
Family Name 74AC16244
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AC16244DLR CAD Model

Description

Product Overview: Texas Instruments 74AC16244DLR

The 74AC16244DLR is a high-performance, 16-bit buffer/line driver designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of the 'AC series, which is well-known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.

This device is specifically engineered to improve the performance of memory-driving and bus-oriented systems. With its balanced propagation delays and output transition times, the 74AC16244DLR ensures reliable and efficient operation in a wide range of applications. The buffer/line driver operates at a voltage range of 2V to 6V, providing a flexible power supply option to meet various system requirements.

Key Features

  • 16-Bit Bus Interface: It features a 16-bit wide interface, making it ideal for parallel data or control signal buffering in bus-oriented systems.
  • High-Speed Operation: The device boasts fast signal propagation, ensuring minimal delay in signal transmission, which is crucial for high-speed digital systems.
  • 3-State Outputs: The outputs can be put into a high-impedance state, allowing for bus arbitration without conflict or data corruption.
  • Low Power Consumption: Designed for optimized power usage, the 74AC16244DLR is suitable for power-sensitive applications.

Applications

The versatility of the 74AC16244DLR makes it a perfect choice for a variety of electronic systems. It is commonly used in:

  • Memory buffer interfaces
  • Bus drivers for data and address lines
  • Input/output port expansion
  • Signal buffering in backplane distributions

Package and Quality

The device comes in a 48-Pin SSOP (Shrink Small Outline Package), which is designed for space-saving on printed circuit boards and is suitable for surface-mount technology (SMT). As with all Texas Instruments products, the 74AC16244DLR is manufactured to high-quality standards, ensuring reliability and performance consistency across different batches.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
ECAD model for 74LVC16244ADGG-Q1J
Texas Instruments
IC BUFFER INVERTING 5.5V 20-SOIC
Need more? Email Us
ECAD model for SN74ALS240A-1DW
IDT, Integrated Device Technology Inc
IC TXRX NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ECAD model for 74FCT16245ATPVG8
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 20-SO
Need more? Email Us
ECAD model for N74F541D,623
IDT, Integrated Device Technology Inc
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ECAD model for 74FCT245CTSOG
Nexperia USA Inc.
IC BUFF NON-INVERT 5.5V 48-TSSOP
Need more? Email Us
ECAD model for 74ABT16244ADGG,118
Texas Instruments
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.9309
ECAD model for CD74HCT240PW
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
ECAD model for MC74LVX125DTG
ON Semiconductor
IC BUFFER INVERTING 6V 20-TSSOP
Need more? Email Us
ECAD model for MC74AC240DTR2G

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0085 $50.2125
61+ $1.6480 $100.5280
94+ $1.5965 $150.0710
130+ $1.5450 $200.8500
168+ $1.4935 $250.9080
225+ $1.3390 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,406 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention