EN
  • EN
  • DE

74AC11257DW

Part No 74AC11257DW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AC
Package Tube
Product Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74AC11257
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857666-74AC11257DW
Ultra Librarian 3D Model Ultra Librarian 74AC11257DW CAD Model

Description

The 74AC11257DW from Texas Instruments is a high-performance, quadruple 2-line to 1-line data selector/multiplexer integrated circuit designed to provide efficient data routing for a wide range of digital applications. This versatile chip is an essential component for designers looking to manage multiple data sources in their electronic systems.

Key Features:

  • Logic Type: 2-line to 1-line data selector/multiplexer
  • Operating Voltage: 2V to 6V, accommodating a variety of logic level requirements and ensuring compatibility with both TTL and CMOS logic families.
  • High-Speed Operation: The 74AC11257DW is capable of handling fast signal switching, making it suitable for high-speed data processing tasks.
  • Output Drive Capability: Capable of driving up to 24mA at the output, providing strong signal integrity for connected devices.
  • Package: Available in a 20-pin SOIC package (DW suffix), offering a compact footprint for space-constrained applications.

Applications:

The 74AC11257DW is ideal for a range of applications, including:

  • Data routing and signal multiplexing in communication systems
  • Address and data bus management in microprocessor/microcontroller-based systems
  • Function generation and calculation operations in computational hardware
  • Switching and control logic in industrial electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the 74AC11257DW is no exception. This component is manufactured under strict quality control standards and is designed to meet or exceed industry reliability benchmarks. Engineers can trust this multiplexer to perform consistently in critical applications.

Technical Support and Resources:

For additional information, technical support, and resources, customers can access a wealth of data including datasheets, application notes, and design resources on the Texas Instruments website. This ensures engineers have the information they need to integrate the 74AC11257DW into their designs effectively.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9074 $53.9814
25+ $4.0266 $100.6650
39+ $3.9007 $152.1273
53+ $3.7749 $200.0697
69+ $3.6491 $251.7879
92+ $3.2716 $300.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess