EN
  • EN
  • DE

74AC11175N

Part No 74AC11175N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Max Frequency 150MHz
Max Propagation Delay @ V, Max CL 8.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 3 V to 5.5 V
Current - Quiescent 8μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 053819-74AC11175N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC11175N CAD Model

Description

74AC11175N Quad D-type Flip-Flop with Clear

The 74AC11175N offers four D-type flip-flops with a clear function, making it suitable for data storage and extraction in sequential logic circuits. The device achieves high speed and low power performance, making it an essential component in advanced electronic designs.

Applications

  • Data buffering in microprocessors
  • Shift register implementations
  • State memory in finite state machines
  • Clock division circuits

Features and Benefits

  • High-speed flip-flop operation
  • Clear input for data reset
  • Low power CMOS technology
  • Easy interface to TTL devices

Additional Details

The 74AC11175N operates efficiently across a range of voltages, ensuring reliable performance in complex applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4419 $50.4665
85+ $1.1831 $100.5635
135+ $1.1462 $154.7370
185+ $1.1092 $205.2020
235+ $1.0722 $251.9670
315+ $0.9613 $302.8095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess