EN
  • EN
  • DE

74ABT16646DGGRE4

Part No 74ABT16646DGGRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVERS AND REGISTERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130178-74ABT16646DGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16646DGGRE4 CAD Model

Description

Product Overview: 74ABT16646DGGRE4 from Texas Instruments

The 74ABT16646DGGRE4 is a high-performance, bi-directional transceiver from Texas Instruments designed to meet the demanding requirements of synchronous data transfer in bus-oriented systems. This integrated circuit belongs to the ABT family, known for its advanced BiCMOS technology, which provides a perfect balance between speed and power consumption. The device is particularly suitable for driving bus lines or buffering memory address registers.

Key Features

  • High-Speed Performance: The 74ABT16646DGGRE4 operates at a voltage range of 4.5V to 5.5V and is capable of delivering fast switching speeds, making it ideal for high-speed data transfer applications.
  • Bi-Directional Data Flow: With two 8-bit bus transceivers, the device supports bi-directional communication, allowing for versatile data exchange between the A and B buses.
  • Bus-Hold Data Inputs: The transceiver comes with built-in bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors and help in maintaining the last active data bus state.
  • Output Disable Feature: This feature provides high-impedance outputs on both the A and B buses, which is essential for shared data bus configurations to prevent data contention.
  • Live Insertion and Extraction: The 74ABT16646DGGRE4 supports live insertion and extraction, reducing system downtime and allowing for maintenance or upgrades without powering down the system.

Applications

The versatile nature of the 74ABT16646DGGRE4 makes it an excellent choice for a wide range of applications, including:

  • Bus Interface/Buffering in Servers and Workstations
  • Memory Address Driving
  • Data Communication Systems
  • Backplane Transceivers
  • Peripheral Drivers

Product Specifications

  • Package: The device is offered in a TSSOP-48 (DGG) package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability in various environments.
  • Quality and Reliability: Texas Instruments is known for its commitment to quality, and the 74ABT16646DGGRE4 is no exception, delivering consistent performance and long-term reliability.

With its robust feature set and Texas Instruments' reputation for quality, the 74ABT16646DGGRE4 is a reliable and efficient solution for your data transfer needs in complex digital systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess