EN
  • EN
  • DE

D5V0M2B3LP-7B

Part No D5V0M2B3LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 14VC DFN1006-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 3-UFDFN
Case / Package X1-DFN1006-3
Family Name D5V0M2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868083-D5V0M2B3LP-7B
Ultra Librarian 3D Model Ultra Librarian D5V0M2B3LP-7B CAD Model

Description

Product Overview: D5V0M2B3LP-7B by Diodes Incorporated

The D5V0M2B3LP-7B is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This product is specifically designed to provide robust ESD (Electrostatic Discharge) protection for electronic devices. It is a perfect fit for safeguarding high-speed data lines and other sensitive circuits from the potentially damaging effects of ESD events.

Key Features

  • Low Clamping Voltage: This device offers a low clamping voltage, ensuring that protected components are not exposed to high stress during an ESD event.
  • Low Capacitance: With its ultra-low capacitance design, the D5V0M2B3LP-7B is ideal for high-speed applications where signal integrity is paramount.
  • Bi-Directional Protection: The component provides bi-directional protection, which means it can safeguard the circuit regardless of the direction from which the ESD event originates.
  • Small Package Size: The D5V0M2B3LP-7B comes in a compact, leadless DFN1006-2 package, making it suitable for space-constrained applications.

Applications

Due to its versatile protective capabilities, the D5V0M2B3LP-7B is used across various applications, including:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • LVDS (Low-Voltage Differential Signaling) lines
  • High-speed data lines requiring ESD protection

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the D5V0M2B3LP-7B is no exception. It is built to meet stringent industry standards, ensuring reliability and performance. The product is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Integrating the D5V0M2B3LP-7B into your design will provide peace of mind, knowing that your electronic devices are protected against the common and often overlooked threat of ESD. With its combination of features, the D5V0M2B3LP-7B stands out as a superior choice for ESD protection in a wide range of electronic applications.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,460+ $0.0343 $50.0780
3,120+ $0.0321 $100.1520
4,840+ $0.0310 $150.0400
6,945+ $0.0288 $200.0160
9,030+ $0.0277 $250.1310
11,280+ $0.0266 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400,000 pieces
MOQ: 1460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess