EN
  • EN
  • DE

74ABT16541ADGGRG4

Part No 74ABT16541ADGGRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130170-74ABT16541ADGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16541ADGGRG4 CAD Model

Description

Product Overview: 74ABT16541ADGGRG4 from Texas Instruments

The 74ABT16541ADGGRG4 is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to provide high-speed bus interface with true bi-directional signal transmission. The device is optimized for balanced propagation delays and low skew, making it suitable for a variety of applications that require a reliable and efficient way to manage data flow between systems.

Constructed with advanced BiCMOS technology, the 74ABT16541ADGGRG4 offers robust features that enhance its functionality and reliability. It operates on a 5V supply voltage, with a broad voltage margin that ensures stability across various operating conditions. The buffer has two separate 8-bit sections with individual output enable signals, providing flexibility and control in managing signal transmission.

Key Features:

  • High-Speed Operation: The device is capable of handling fast signal transitions, making it suitable for high-frequency data paths.
  • Low Power Dissipation: Despite its high-speed capabilities, it maintains a low power profile, which is crucial for minimizing heat generation and energy consumption in dense electronic systems.
  • Bi-Directional Interface: True bi-directional bus interface capability allows for versatile utilization in various digital communication protocols.
  • Output Enable (OE) Controls: Each section of the buffer can be independently controlled, allowing for selective data transmission and increased data integrity.
  • 3-State Outputs: The inclusion of 3-state outputs enables the buffer to be placed in a high-impedance state, effectively disconnecting it from the bus to prevent data contention.

Applications:

The 74ABT16541ADGGRG4 is ideal for use in a wide range of applications, including:

  • Bus Interface/Buffer for High-Speed Microprocessors
  • Data Communication Systems
  • Signal Distribution and Translation
  • Memory Address Driving
  • Backplane Driving
  • Peripheral Expansion

With its robust design and versatile functionality, the 74ABT16541ADGGRG4 from Texas Instruments stands out as a reliable solution for designers seeking to enhance the performance of their digital systems. Its compatibility with ABT and ABTE speeds and the inclusion of GND bounce-free outputs and inputs further solidify its place as a valuable component in advanced electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess