EN
  • EN
  • DE

74ABT162823ADGGRG4

Part No 74ABT162823ADGGRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel package
Part Status Obsolete(EOL)
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 9
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 6.2ns @ 5V, 50pF
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 500μA
Input Capacitance 3.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Win Source Part Number 764805-74ABT162823ADGGRG4
Family Name 74ABT162823
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT162823ADGGRG4 CAD Model

Description

Product Overview: Texas Instruments 74ABT162823ADGGRG4

The Texas Instruments 74ABT162823ADGGRG4 is a high-performance, 18-bit universal bus driver that belongs to the ABT family of products known for their advanced biCMOS technology. This integrated circuit is designed to improve the performance and density of 3.3V systems while maintaining a TTL-compatible input threshold and output voltage levels.

Featuring 18-bit bus interface, the 74ABT162823ADGGRG4 provides a robust solution for high-speed signal transmission and interconnection between different parts of a digital system, such as microprocessors, microcontrollers, and memory devices. Its dual-output enables the device to drive heavily loaded bus lines with minimal propagation delay and reduced power consumption.

Key Features

  • High-Speed Operation: This device is capable of operating at high frequencies, which is ideal for systems that require rapid data transfer and processing.
  • Low Power Dissipation: It has been optimized for low power consumption, making it suitable for energy-efficient applications.
  • 3-State Outputs: The 74ABT162823ADGGRG4 features 3-state outputs to increase its flexibility in bus-oriented applications, allowing multiple devices to share a common bus line without interference.
  • Live Insertion and Extraction: It supports live insertion and extraction, reducing system downtime and allowing for easier maintenance and upgrades.
  • Compatibility: The device is TTL input and output level compatible, allowing it to be used in mixed-voltage environments.

Applications

The versatility of the 74ABT162823ADGGRG4 makes it an excellent choice for various applications, including:

  • Server and telecom infrastructure
  • Enterprise systems and data centers
  • Industrial control and automation
  • High-speed data acquisition and processing systems

With its advanced features and reliable performance, the Texas Instruments 74ABT162823ADGGRG4 is a vital component for designers looking to optimize their digital systems for speed and efficiency while maintaining compatibility with existing technologies.

You May Also Be Interested in

ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess